Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 6V |
---|---|
Supply Voltage Min | 12V |
Supply Voltage Max | 30V |
Startup Current | 250µA |
Operating Supply Current | 6.5mA |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | 50kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage Max | 10V |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +85°C |
Output Current | 10µA |
Output Current Max | 500mA |
Output Voltage | 16V |
Output Voltage Max | 18V |
Primary Input Voltage | 28V |
Termination Type | Through Hole |
Ic, Pf Controller |Onsemi MC34262PG | Newark Electronics |
IC, PF CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a MC34262PG?
Additional datasheets, footprints and schematics for MC34262PG are listed on our Part Details page. You can also find images and similar parts to MC34262PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34262PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34262PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34262PG fall under?
The MC34262PG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34262PG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34262PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34262PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34262PG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC34262PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34262PG often in real-time on the comparison pages.
What if I can't find stock of MC34262PG?
You can fill out our help required form which you can use to request a quote for MC34262PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.