Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | MC34 Series |
SVHC | No SVHC (15-Jan-2018) |
Bezel Depth | 32mm |
Bezel Width | 13.7mm |
Colour | Black |
Contact Current AC Max | 20A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250VAC |
External Depth | 27.7mm |
External Width | 10.6mm |
Flammability Rating | UL 94V-2 |
Height | 18mm |
Inductive Current Rating | 6A |
Insulation Resistance | 50Mohm |
Insulation Resistance Voltage | 500VDC |
Material | Nylon 6.6 |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 100000 |
Panel Cutout Width | 11mm |
Panel Cutout length | 30mm |
Panel Thickness Max | 3mm |
Panel Thickness Min | 1mm |
Resistive Current Rating | 16A |
Terminal Material | Copper Alloy |
ROCKER SWITCH, SPDT, BLACK | element14 |
Switch, Rocker, Spdt, 16A, 250V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34231-011-21?
Additional datasheets, footprints and schematics for MC34231-011-21 are listed on our Part Details page. You can also find images and similar parts to MC34231-011-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34231-011-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34231-011-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34231-011-21 fall under?
The MC34231-011-21 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC34231-011-21 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34231-011-21 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34231-011-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34231-011-21 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC34231-011-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34231-011-21 often in real-time on the comparison pages.
What if I can't find stock of MC34231-011-21?
You can fill out our help required form which you can use to request a quote for MC34231-011-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.