Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 42V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | DIP |
No. of Pins | 14Pins |
Frequency | 25kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 34060 |
Controller Type | PWM |
IC Generic Number | 34060 |
Logic Function Number | 34060 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 500mA |
Output Type | Voltage |
Power Dissipation Pd | 1W |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 7V to 40V |
Termination Type | Through Hole |
IC, PWM CONTROLLER, 34060, DIP14 | Farnell |
Voltage Mode Pwm Controller, 40V, 14 Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34060APG?
Additional datasheets, footprints and schematics for MC34060APG are listed on our Part Details page. You can also find images and similar parts to MC34060APG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34060APG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34060APG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34060APG fall under?
The MC34060APG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34060APG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34060APG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34060APG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34060APG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC34060APG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34060APG often in real-time on the comparison pages.
What if I can't find stock of MC34060APG?
You can fill out our help required form which you can use to request a quote for MC34060APG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.