Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 5 |
No. of LDO Regulators | 3 |
No. of Regulated Outputs | 9 |
Digital IC Case | HVQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Power Management Ic, 9Ch, I2C, Hvqfn-56 | Newark Electronics |
Step Down Converter with LDO Regulator 8-OUT 56-Pin HVQFN Tray | Avnet America |
Where can I find additional details, specifications and documents for a MC33PF8201A0ES?
Additional datasheets, footprints and schematics for MC33PF8201A0ES are listed on our Part Details page. You can also find images and similar parts to MC33PF8201A0ES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33PF8201A0ES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33PF8201A0ES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33PF8201A0ES fall under?
The MC33PF8201A0ES is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to MC33PF8201A0ES when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33PF8201A0ES you can contact the distributor directly for product support, shipping queries etc.
Is the MC33PF8201A0ES RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC33PF8201A0ES have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MC33PF8201A0ES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33PF8201A0ES often in real-time on the comparison pages.
What if I can't find stock of MC33PF8201A0ES?
You can fill out our help required form which you can use to request a quote for MC33PF8201A0ES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.