Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now |
Fixing Type | Clip |
---|---|
For Use With | Heat Sinks (MC33268 MC33269 MC33270 MC33271) |
External Length | 16mm |
External Width | 3.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Height - Imperial | 0.43" |
External Height - Metric | 11mm |
External Length - Imperial | 0.63" |
External Length - Metric | 16mm |
External Width - Imperial | 0.14" |
External Width - Metric | 3.5mm |
Where can I find additional details, specifications and documents for a MC33295?
Additional datasheets, footprints and schematics for MC33295 are listed on our Part Details page. You can also find images and similar parts to MC33295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33295 fall under?
The MC33295 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MC33295 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33295 you can contact the distributor directly for product support, shipping queries etc.
Is the MC33295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33295 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC33295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33295 often in real-time on the comparison pages.
What if I can't find stock of MC33295?
You can fill out our help required form which you can use to request a quote for MC33295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.