Status: | Active |
---|---|
Series: | MC33178 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
18,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
18,550
in stock
|
Buy Now | |
element14
from US$0.34
|
18,550
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
600 W Output Drive Capability |
Large Output Voltage Swing |
Low Offset Voltage: 0.15 mV (Mean) |
Low T.C. of Input Offset Voltage: 2.0 ?V/°C |
Low Total Harmonic Distortion: 0.0024% (@ 1.0 kHz w/600 W Load) |
High Gain Bandwidth: 5.0 MHz |
High Slew Rate: 2.0 V/µs |
Dual Supply Operation: +/-2.0 V to +/-18 V |
ESD Clamps on the Inputs Increase Ruggedness without Affecting Device Performance |
Applications |
---|
Provides quality audio and data signal processing for applications. |
Description | MC33178 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 4 |
VS Max (V) | 36 |
Iq Typ (mA) | 0.425 0.9 |
VOS Max (mV) | 3 |
GBW Typ (MHz) | 5 |
SR Typ (V/µs) | 2 |
IO Typ (mA) | 80 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 7.5 |
Ibias Typ (pA) | 100000 |
CMRR Typ (dB) | 110 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | Micro8 |
Op-Amp, 5Mhz, 2V/Us, 0.003V, Micro-8 | Newark Electronics |
OP-AMP, 5MHZ, 2V/US, 0.003V, MICRO-8 | element14 |
MC Series 2 V/us 36 V SMT Low Power Low Noise Operational Amplifier - MICRO-8 | Future Electronics |
OP Amp Dual GP ±18V 8-Pin Micro T/R | Avnet America |
OP Amp Dual GP �18V 8-Pin Micro T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC33178DMR2G?
Additional datasheets, footprints and schematics for MC33178DMR2G are listed on our Part Details page. You can also find images and similar parts to MC33178DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33178DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33178DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33178DMR2G fall under?
The MC33178DMR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33178DMR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33178DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33178DMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33178DMR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC33178DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33178DMR2G often in real-time on the comparison pages.
What if I can't find stock of MC33178DMR2G?
You can fill out our help required form which you can use to request a quote for MC33178DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.