Status: | Unknown |
---|---|
Series: | MC3310 Series |
RoHS: | Unknown |
Product Range | MC3310 Series |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Illumination Colour | Green |
Contact Voltage DC Nom | 250V |
Switch Terminals | Quick Connect Solder |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Green |
Approval Bodies | ENEC VDE |
Approval Category | UL Recognised |
Bezel Depth | 15mm |
Bezel Width | 21mm |
Body Depth | 12.8mm |
Body Width | 19.1mm |
Colour | Green |
Contact Current AC Max | 16A |
Contact Resistance Max | 20mohm |
Flammability Rating | UL 94V-2 |
Height | 15.3mm |
Inductive Current Rating | 4A |
Insulation Resistance | 50Mohm |
Insulation Resistance Voltage | 500VDC |
Material | Nylon 6.6 |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 100000 |
Operating Force Max | 10N |
Panel Cutout Depth | 13mm |
Panel Cutout Width | 19.3mm |
Panel Thickness Max | 3mm |
Panel Thickness Min | 1mm |
Resistive Current Rating | 16A |
SWITCH, DPST, LATCHING, GREEN | element14 |
Switch, Pushbutton, Dpst, 16A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a MC3310-051-05?
Additional datasheets, footprints and schematics for MC3310-051-05 are listed on our Part Details page. You can also find images and similar parts to MC3310-051-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3310-051-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3310-051-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3310-051-05 fall under?
The MC3310-051-05 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC3310-051-05 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3310-051-05 you can contact the distributor directly for product support, shipping queries etc.
Is the MC3310-051-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3310-051-05 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC3310-051-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3310-051-05 often in real-time on the comparison pages.
What if I can't find stock of MC3310-051-05?
You can fill out our help required form which you can use to request a quote for MC3310-051-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.