MC33078DGKR . Part Information
Details for MC33078DGKR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy MC33078DGKR Directly from Texas Instruments (17659 in stock) at $0.2160
Part Downloads

Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 16MHz |
Slew Rate | 7V/µs |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, DUAL, 16MHZ, 7V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- Dual High-Speed Low-Noise Operational Amplifier | Texas Instruments
Viewing Distributors for MC33078DGKR .
Loading...
Loading Results for MC33078DGKR .