Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
160
in stock
|
Buy Now | |
element14
from US$1.63
|
160
in stock
|
Buy Now | |
Farnell
from US$1.34
|
160
in stock
|
Buy Now | |
EBV Elektronik
-
|
75
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | - |
Supply Voltage Max | 20V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pwm Ctrl, Voltage Mode, 20V, Dip-16 | Newark Electronics |
PWM CTRL, VOLTAGE MODE, 20V, DIP-16 | element14 |
Resonant mode PWM control,MC33067P 5.1V | RS |
Resonant Mode Controller 16-Pin PDIP Rail | EBV Elektronik |
MC33067 Series 20 V 2200 kHz High Performance Resonant Mode Controller - PDIP-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC33067PG?
Additional datasheets, footprints and schematics for MC33067PG are listed on our Part Details page. You can also find images and similar parts to MC33067PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33067PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33067PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33067PG fall under?
The MC33067PG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC33067PG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33067PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33067PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33067PG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for MC33067PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33067PG often in real-time on the comparison pages.
What if I can't find stock of MC33067PG?
You can fill out our help required form which you can use to request a quote for MC33067PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.