MC33060ADG Power Management ICs - PMIC by ON Semiconductor

VOLTAGE MODE PWM CONTROLLER, 40V, SOIC-14

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
No stock
Buy Now
Logo for element14
element14
from US$0.57
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Output Voltage 30V
Output Current 200mA
Supply Voltage Min 7V
Supply Voltage Max 40V
Controller IC Case Style SOIC
No. of Pins 14Pins
Frequency 25kHz
RoHS Compliant Yes

Alternative Descriptions

IC, PWM CONTROLLER, SINGLE MODE | element14
Voltage Mode Pwm Controller, 40V, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33060ADG?

Additional datasheets, footprints and schematics for MC33060ADG are listed on our Part Details page. You can also find images and similar parts to MC33060ADG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33060ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33060ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33060ADG fall under?

The MC33060ADG is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.

Can I view similar or alternative parts?

You can view similar parts to MC33060ADG when available in the PWM Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33060ADG you can contact the distributor directly for product support, shipping queries etc.

Is the MC33060ADG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MC33060ADG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC33060ADG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33060ADG often in real-time on the comparison pages.

What if I can't find stock of MC33060ADG?

You can fill out our help required form which you can use to request a quote for MC33060ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay