Status: | Active |
---|---|
Series: | MC3303 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
2,933
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,933
in stock
|
Buy Now | |
element14
from US$0.62
|
2,933
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SIMILAR PERFORMANCE TO POPULAR UA741 |
INTERNALLY COMPENSATED |
SHORT-CIRCUIT PROTECTED OUTPUTS |
SINGLE SUPPLY OPERATION: +3V TO +36V |
CLASS AB OUTPUT STAGE FOR MINIMAL CROSSOVER DISTORTION |
LOW INPUT BIAS CURRENT: 500nA MAX |
DUAL SUPPLIES: ±15V TO ±18V |
Product Specifications |
---|
DS0451 LOW POWER QUAD BIPOLAR OP-AMPS |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op Amp, 1Mhz, 0.5V/Us, Soic-14 | Newark Electronics |
OP AMP, 1MHZ, 0.5V/US, SOIC-14 | element14 |
MC3303 Series 36 V 1 MHz Low Power Quad Bipolar Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP �18V/36V 14-Pin SOIC T/R | Avnet Silica |
OP Amp Quad GP ±18V/36V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC3303DT?
Additional datasheets, footprints and schematics for MC3303DT are listed on our Part Details page. You can also find images and similar parts to MC3303DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3303DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3303DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3303DT fall under?
The MC3303DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC3303DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3303DT you can contact the distributor directly for product support, shipping queries etc.
Is the MC3303DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC3303DT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for MC3303DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3303DT often in real-time on the comparison pages.
What if I can't find stock of MC3303DT?
You can fill out our help required form which you can use to request a quote for MC3303DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.