Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 13.5V |
Output Current | 200mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 30V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
PWM CONTROLLER, 1MHZ, 30V, DIP-16 | Farnell |
Pwm Controller, 1Mhz, 30V, Dip-16 |Onsemi MC33025PG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC33025PG?
Additional datasheets, footprints and schematics for MC33025PG are listed on our Part Details page. You can also find images and similar parts to MC33025PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33025PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33025PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33025PG fall under?
The MC33025PG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC33025PG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33025PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33025PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33025PG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC33025PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33025PG often in real-time on the comparison pages.
What if I can't find stock of MC33025PG?
You can fill out our help required form which you can use to request a quote for MC33025PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.