Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 6 |
No. of LDO Regulators | 7 |
No. of Regulated Outputs | 14 |
Digital IC Case | QFN |
No. of Pins | 56Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management Ic, 14 Ch, I2C, Qfn-56 | Newark Electronics |
POWER MANAGEMENT IC, 14 CH, I2C, QFN-56 | element14 |
Power Management, 4.5 V, 5 Step-Down DC-DC Converters, 6 LDOs, 12 Regulated Outputs, 56 Pins, HVQFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a MC32PF4210A1ES?
Additional datasheets, footprints and schematics for MC32PF4210A1ES are listed on our Part Details page. You can also find images and similar parts to MC32PF4210A1ES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32PF4210A1ES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32PF4210A1ES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32PF4210A1ES fall under?
The MC32PF4210A1ES is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MC32PF4210A1ES when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32PF4210A1ES you can contact the distributor directly for product support, shipping queries etc.
Is the MC32PF4210A1ES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32PF4210A1ES have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MC32PF4210A1ES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32PF4210A1ES often in real-time on the comparison pages.
What if I can't find stock of MC32PF4210A1ES?
You can fill out our help required form which you can use to request a quote for MC32PF4210A1ES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.