Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.46
|
No stock
|
Buy Now |
Operating Force | 180gf |
---|---|
Contact Voltage DC Nom | 12V |
Contact Current Max | 50mA |
Actuation Type | Top |
Actuator / Cap Color | Brown |
Contact Configuration | SPST-NO |
Contact Current DC Max | 50mA |
Status: | Unknown |
---|---|
Series: | MCDTSJW-6 Series |
RoHS: | Compliant |
Product Range | MCDTSJW-6 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 180gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile Spst-No 50Ma, Smd J-Hook | Newark Electronics |
Where can I find additional details, specifications and documents for a MC32847?
Additional datasheets, footprints and schematics for MC32847 are listed on our Part Details page. You can also find images and similar parts to MC32847 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32847 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32847 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32847 fall under?
The MC32847 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MC32847 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32847 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32847 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32847 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC32847.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32847 often in real-time on the comparison pages.
What if I can't find stock of MC32847?
You can fill out our help required form which you can use to request a quote for MC32847 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.