Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | 117.3mm |
---|---|
For Use With | Axial Fans |
Fixing Centres | 104.9mm |
Filter Material | PU (Polyurethane) Foam |
Guard Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FAN FILTER ASSEMBLY,120MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fan Frame Size | 120mm |
---|---|
For Use With | Axial Fans |
Fixing Centers | 104.9mm |
Filter Material | PU (Polyurethane) Foam |
Guard Material | Plastic |
Accessory Type | Fan Filter Assembly |
Fan Size | 120mm |
RoHS Compliant | Yes |
Fan Filter Assembly,120Mm | Newark Electronics |
FAN FILTER ASSEMBLY, 117.3MM | Farnell |
Where can I find additional details, specifications and documents for a MC32660?
Additional datasheets, footprints and schematics for MC32660 are listed on our Part Details page. You can also find images and similar parts to MC32660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32660 fall under?
The MC32660 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Filter Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MC32660 when available in the Fan Filter Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32660 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32660 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC32660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32660 often in real-time on the comparison pages.
What if I can't find stock of MC32660?
You can fill out our help required form which you can use to request a quote for MC32660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.