Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Operating Voltage | +4.5 to +24 VDC |
---|---|
Power Connector Type on Device | mini-XLR Plug |
Mount | Stand-alone |
Fiber Optic Product Family | MC2_Series |
Conversion Type | BNC to ST Converter |
Laser Type | Fabry-Perot Laser |
Receiver Type | PIN Preamp |
Status Display | OLED-Alphanumeric |
Copper Connector Style | BNC Plug |
Fiber Connector Style | ST |
Fiber Optic Product Type | Converters |
Fiber Type | Single Mode |
Receiver Sensitivity | 3G: -18.5 to +0 dBm |
Electronic Signal Type | SMPTE 3G/HD/SD-SDI Video |
Transmitter Wavelength | 1310nm |
Receiver Wavelength | 1260 nm – 1620 nm |
Number of Channels | 1 |
Transmitter Output Power | -9 – -3 dBm |
Operating Temperature Range | 0 – 70°C |
ST Optical Kit with Regional Power Supplies BNC Plug | Avnet America |
Where can I find additional details, specifications and documents for a MC2-K-P-2-D?
Additional datasheets, footprints and schematics for MC2-K-P-2-D are listed on our Part Details page. You can also find images and similar parts to MC2-K-P-2-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC2-K-P-2-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC2-K-P-2-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC2-K-P-2-D fall under?
The MC2-K-P-2-D is listed under Fiber Optics > Fiber Optic Converters & Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC2-K-P-2-D when available in the Fiber Optic Converters & Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC2-K-P-2-D you can contact the distributor directly for product support, shipping queries etc.
Is the MC2-K-P-2-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC2-K-P-2-D have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for MC2-K-P-2-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC2-K-P-2-D often in real-time on the comparison pages.
What if I can't find stock of MC2-K-P-2-D?
You can fill out our help required form which you can use to request a quote for MC2-K-P-2-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.