Status: | Unknown |
---|---|
Series: | MC29 Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Product Range | MC29 Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Status: | Unknown |
---|---|
Series: | MC29 Series |
RoHS: | Compliant |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Product Range | MC29 Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Terminal, Ring Tongue, #10, Crimp, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a MC29573?
Additional datasheets, footprints and schematics for MC29573 are listed on our Part Details page. You can also find images and similar parts to MC29573 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC29573 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC29573 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC29573 fall under?
The MC29573 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MC29573 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC29573 you can contact the distributor directly for product support, shipping queries etc.
Is the MC29573 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC29573 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC29573.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC29573 often in real-time on the comparison pages.
What if I can't find stock of MC29573?
You can fill out our help required form which you can use to request a quote for MC29573 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.