Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | MC Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Insulator Material | Nylon (Polyamide) |
Connector Type | Butt Splice |
Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Insulator Colour | Blue |
---|---|
Product Range | MC Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Insulator Material | Nylon (Polyamide) |
Connector Type | Butt Splice |
RoHS Compliant | Yes |
Terminal, Butt Splice, Crimp, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a MC29366?
Additional datasheets, footprints and schematics for MC29366 are listed on our Part Details page. You can also find images and similar parts to MC29366 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC29366 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC29366 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC29366 fall under?
The MC29366 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MC29366 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC29366 you can contact the distributor directly for product support, shipping queries etc.
Is the MC29366 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC29366 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC29366.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC29366 often in real-time on the comparison pages.
What if I can't find stock of MC29366?
You can fill out our help required form which you can use to request a quote for MC29366 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.