Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.28
|
73
in stock
|
Buy Now | |
Sager
from US$54.26
|
397
in stock
|
Buy Now | |
Newark Electronics
from US$51.24
|
73
in stock
|
Buy Now | |
element14
from US$55.89
|
73
in stock
|
Buy Now | |
RS Americas
from US$59.77
|
37
in stock
|
Buy Now | |
Electro Enterprises
from US$33.26
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$70.26
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$64.50
|
16
in stock
|
Buy Now | |
Distrelec
from US$81.61
|
16
in stock
|
Buy Now | |
Carlton-Bates
from US$56.15
|
-
|
Buy Now |
For Use With | Honeywell Basic Micro Switches |
---|---|
IP / NEMA Rating | - |
Differential Travel Max | 0.152mm |
Features | Straight Plunger |
Operating Force Max | 34ozf |
Operating Position | 1.094 in |
Switch Actuators AN3168-2 | Sager |
Actuator, 22Ozf, Snap Action Switch | Newark Electronics |
ACTUATOR, 22OZF, SNAP ACTION SWITCH | element14 |
BZ Large Basic Switch AUX. Actuator Overtravel Plunger | Honeywell MC2711 | RS Americas |
Snap Acting/Limit Switch Momentary 5.67mm | Rapid Electronics |
Honeywell Snap Acting/Limit Switch, Momentary, 5.6 | Distrelec |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a MC2711?
Additional datasheets, footprints and schematics for MC2711 are listed on our Part Details page. You can also find images and similar parts to MC2711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC2711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC2711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC2711 fall under?
The MC2711 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC2711 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC2711 you can contact the distributor directly for product support, shipping queries etc.
Is the MC2711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC2711 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MC2711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC2711 often in real-time on the comparison pages.
What if I can't find stock of MC2711?
You can fill out our help required form which you can use to request a quote for MC2711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.