MC25136 Switches, Relays & Solenoids by Multicomp

RELAY SPDT 250VAC 24VDC 10A

Status: Unknown
Series: MC25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.35

Distributor Stock
Logo for Farnell
Farnell
from US$1.90
No stock
Buy Now
Logo for element14
element14
from US$1.35
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 12VDC
Contact Current 10A
Product Range MC25 Series
Relay Mounting Through Hole
Coil Type -
Contact Voltage VAC 250VAC
Relay Terminals Solder


MC25136 Relays by Multicomp Pro

RELAY, SPDT, 250VAC, 24VDC, 10A

Status: Unknown
Series: MC25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Contact Configuration SPDT
Coil Voltage 12VDC
Contact Current 10A
Product Range MC25 Series
Relay Mounting Through Hole
Contact Voltage VAC 250VAC
Relay Terminals Solder
RoHS Compliant Yes

Alternative Descriptions

Relay, Spdt, 250Vac, 24Vdc, 10A | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC25136?

Additional datasheets, footprints and schematics for MC25136 are listed on our Part Details page. You can also find images and similar parts to MC25136 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC25136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC25136 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC25136 fall under?

The MC25136 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to MC25136 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC25136 you can contact the distributor directly for product support, shipping queries etc.

Is the MC25136 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC25136 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC25136.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC25136 often in real-time on the comparison pages.

What if I can't find stock of MC25136?

You can fill out our help required form which you can use to request a quote for MC25136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay