Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
RoHS Compliant | Yes |
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a MC25133?
Additional datasheets, footprints and schematics for MC25133 are listed on our Part Details page. You can also find images and similar parts to MC25133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC25133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC25133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC25133 fall under?
The MC25133 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MC25133 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC25133 you can contact the distributor directly for product support, shipping queries etc.
Is the MC25133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC25133 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC25133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC25133 often in real-time on the comparison pages.
What if I can't find stock of MC25133?
You can fill out our help required form which you can use to request a quote for MC25133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.