MC24617 Fans & Cooling Devices by Multicomp

AXIAL FAN 176MM 115VAC 270mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.76

Distributor Stock
Logo for Farnell
Farnell
from US$181.39
No stock
Buy Now
Logo for element14
element14
from US$82.76
62
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$169.46
56
in stock
Buy Now

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 176mm
External Depth 89mm
Noise Rating 66dBA
Flow Rate - Imperial 335cu.ft/min
Flow Rate - Metric 9.49m³/min
Bearing Type Precision Ball

Alternative Descriptions

Axial Fan, 176Mm, 115Vac, 270Ma | Newark Electronics
AXIAL FAN, 176MM, 115VAC, 270MA | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC24617?

Additional datasheets, footprints and schematics for MC24617 are listed on our Part Details page. You can also find images and similar parts to MC24617 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC24617 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC24617 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC24617 fall under?

The MC24617 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to MC24617 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC24617 you can contact the distributor directly for product support, shipping queries etc.

Is the MC24617 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC24617 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC24617.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC24617 often in real-time on the comparison pages.

What if I can't find stock of MC24617?

You can fill out our help required form which you can use to request a quote for MC24617 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay