Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Capacitance | 56pF |
---|---|
Voltage Rating | 1kV |
Product Range | MC Series |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 2220 [5650 Metric] |
RoHS Compliant | Yes |
Capacitor, Rf, 56Pf, 1Kv, 2220, Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MC22FF560J-F?
Additional datasheets, footprints and schematics for MC22FF560J-F are listed on our Part Details page. You can also find images and similar parts to MC22FF560J-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC22FF560J-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC22FF560J-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC22FF560J-F fall under?
The MC22FF560J-F is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC22FF560J-F when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC22FF560J-F you can contact the distributor directly for product support, shipping queries etc.
Is the MC22FF560J-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC22FF560J-F have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC22FF560J-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC22FF560J-F often in real-time on the comparison pages.
What if I can't find stock of MC22FF560J-F?
You can fill out our help required form which you can use to request a quote for MC22FF560J-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.