Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.5mm² |
Pin Length | 10mm |
Insulator Colour | Orange |
Product Range | - |
Overall Length | 16mm |
Terminal Material | Copper |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.5mm² |
Pin Length | 10mm |
Insulator Colour | Orange |
Overall Length | 16mm |
Terminal Material | Copper |
RoHS Compliant | Yes |
Terminal, Wire Ferrule, 22Awg, Orange | Newark Electronics |
Where can I find additional details, specifications and documents for a MC2205-03-OR?
Additional datasheets, footprints and schematics for MC2205-03-OR are listed on our Part Details page. You can also find images and similar parts to MC2205-03-OR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC2205-03-OR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC2205-03-OR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC2205-03-OR fall under?
The MC2205-03-OR is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MC2205-03-OR when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC2205-03-OR you can contact the distributor directly for product support, shipping queries etc.
Is the MC2205-03-OR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC2205-03-OR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC2205-03-OR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC2205-03-OR often in real-time on the comparison pages.
What if I can't find stock of MC2205-03-OR?
You can fill out our help required form which you can use to request a quote for MC2205-03-OR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.