MC21684 Fans & Cooling Devices by Multicomp

AXIAL FAN 40MM 12VDC 720mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.11

Distributor Stock
Logo for Farnell
Farnell
from US$16.73
No stock
Buy Now
Logo for element14
element14
from US$13.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range -
Supply Voltage 12VDC
Fan Frame Size 40mm
External Depth 28mm
Flow Rate - Imperial 24cu.ft/min
Flow Rate - Metric -
Noise Rating 55.5dBA
Bearing Type Ball
Power Rating 8.6W

Alternative Descriptions

Axial Fan, 40Mm, 12Vdc, 720Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC21684?

Additional datasheets, footprints and schematics for MC21684 are listed on our Part Details page. You can also find images and similar parts to MC21684 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC21684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC21684 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC21684 fall under?

The MC21684 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to MC21684 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC21684 you can contact the distributor directly for product support, shipping queries etc.

Is the MC21684 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC21684 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC21684.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC21684 often in real-time on the comparison pages.

What if I can't find stock of MC21684?

You can fill out our help required form which you can use to request a quote for MC21684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay