MC21681 Fans & Cooling Devices by Multicomp

AXIAL FAN 80MM 240VAC 220mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.67

Distributor Stock
Logo for Farnell
Farnell
from US$19.87
No stock
Buy Now
Logo for element14
element14
from US$18.67
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 240V
Current Type AC
Fan Frame Size 80mm
External Depth 25mm
Noise Rating 33dBA
Flow Rate - Imperial 41cu.ft/min
Flow Rate - Metric 1.16m³/min
Bearing Type Vapo
Product Range -

Alternative Descriptions

Axial Fan, 40Mm, 24Vdc, 50Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC21681?

Additional datasheets, footprints and schematics for MC21681 are listed on our Part Details page. You can also find images and similar parts to MC21681 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC21681 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC21681 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC21681 fall under?

The MC21681 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to MC21681 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC21681 you can contact the distributor directly for product support, shipping queries etc.

Is the MC21681 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC21681 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC21681.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC21681 often in real-time on the comparison pages.

What if I can't find stock of MC21681?

You can fill out our help required form which you can use to request a quote for MC21681 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay