Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Splined Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | ABS (Acrylonitrile Butadiene Styrene) |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 13mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Round Knurled Dial Knob, 6Mm | Newark Electronics |
ROUND KNURLED KNOB, 13MM, RED | element14 |
Where can I find additional details, specifications and documents for a MC21063?
Additional datasheets, footprints and schematics for MC21063 are listed on our Part Details page. You can also find images and similar parts to MC21063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC21063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC21063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC21063 fall under?
The MC21063 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to MC21063 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC21063 you can contact the distributor directly for product support, shipping queries etc.
Is the MC21063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC21063 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC21063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC21063 often in real-time on the comparison pages.
What if I can't find stock of MC21063?
You can fill out our help required form which you can use to request a quote for MC21063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.