Status: | Unknown |
---|---|
Series: | Type MC Series |
RoHS: | Compliant |
Capacitance | 470pF |
---|---|
Voltage Rating | 500V |
Product Range | Type MC Series |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 1812 [4532 Metric] |
No. of Pins | 2 |
RoHS Compliant | Yes |
Rf/Microwave Capacitor 470Pf, 500V, 1812 5% | Newark Electronics |
MC18 Series 1812 470 pF 500 V ▒5 % Surface Mount Multilayer RF Capacitor | Future Electronics |
HI-Q MICA CAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a MC18FD471J-F?
Additional datasheets, footprints and schematics for MC18FD471J-F are listed on our Part Details page. You can also find images and similar parts to MC18FD471J-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC18FD471J-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC18FD471J-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC18FD471J-F fall under?
The MC18FD471J-F is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC18FD471J-F when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC18FD471J-F you can contact the distributor directly for product support, shipping queries etc.
Is the MC18FD471J-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC18FD471J-F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for MC18FD471J-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC18FD471J-F often in real-time on the comparison pages.
What if I can't find stock of MC18FD471J-F?
You can fill out our help required form which you can use to request a quote for MC18FD471J-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.