Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.59
|
No stock
|
Buy Now |
Connector Type | Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG213 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 300MHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Nickel |
Cable Diameter Max | 11.3mm |
Coaxial Type | RG8A RG213 |
Connector Mounting Orientation | Cable |
External Length / Height | 42.7mm |
Insulation Resistance | 500Mohm |
Insulator Material | PTFE (Polytetrafluoroethylene) |
Operating Frequency Max | 300MHz |
Termination Method | Clamp |
Working Voltage | 500V |
Where can I find additional details, specifications and documents for a MC17-26B?
Additional datasheets, footprints and schematics for MC17-26B are listed on our Part Details page. You can also find images and similar parts to MC17-26B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC17-26B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC17-26B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC17-26B fall under?
The MC17-26B is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC17-26B when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC17-26B you can contact the distributor directly for product support, shipping queries etc.
Is the MC17-26B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC17-26B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC17-26B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC17-26B often in real-time on the comparison pages.
What if I can't find stock of MC17-26B?
You can fill out our help required form which you can use to request a quote for MC17-26B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.