Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.09
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Brown |
Wire Gauge | - |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
No. of Max Strands x Strand Size | 16 x 0.2mm |
Voltage Rating | 1kV |
Conductor Material | Copper |
External Diameter | 1.6mm |
Approval Specification | - |
Product Range | - |
Current Rating | 3A |
Standard | DEF61-12(Part 6) Type 2 BS4808 Part 2 |
WIRE, BROWN, 16/0.2MM, 500M | Farnell |
Where can I find additional details, specifications and documents for a MC16/0.2 TYPE 2 BRN 500M?
Additional datasheets, footprints and schematics for MC16/0.2 TYPE 2 BRN 500M are listed on our Part Details page. You can also find images and similar parts to MC16/0.2 TYPE 2 BRN 500M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC16/0.2 TYPE 2 BRN 500M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC16/0.2 TYPE 2 BRN 500M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC16/0.2 TYPE 2 BRN 500M fall under?
The MC16/0.2 TYPE 2 BRN 500M is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to MC16/0.2 TYPE 2 BRN 500M when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC16/0.2 TYPE 2 BRN 500M you can contact the distributor directly for product support, shipping queries etc.
Is the MC16/0.2 TYPE 2 BRN 500M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC16/0.2 TYPE 2 BRN 500M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC16/0.2 TYPE 2 BRN 500M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC16/0.2 TYPE 2 BRN 500M often in real-time on the comparison pages.
What if I can't find stock of MC16/0.2 TYPE 2 BRN 500M?
You can fill out our help required form which you can use to request a quote for MC16/0.2 TYPE 2 BRN 500M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.