Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 15V |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 6mV |
Op Amp Type | General Purpose |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 30V |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Op Amp Dual General Purpose 15V | RS |
Military-grade, dual, 30-V, 1-MHz operational amplifier with -55°C to 125°C operation | Texas Instruments |
Where can I find additional details, specifications and documents for a MC1558JG .?
Additional datasheets, footprints and schematics for MC1558JG . are listed on our Part Details page. You can also find images and similar parts to MC1558JG . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1558JG . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1558JG . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1558JG . fall under?
The MC1558JG . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC1558JG . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1558JG . you can contact the distributor directly for product support, shipping queries etc.
Is the MC1558JG . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1558JG . have stock available?
Authorised distributors including RS, element14, Texas Instruments and Farnell have stock available or on a lead time for MC1558JG ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1558JG . often in real-time on the comparison pages.
What if I can't find stock of MC1558JG .?
You can fill out our help required form which you can use to request a quote for MC1558JG . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.