Status: | Unknown |
---|---|
Series: | MINI COMBICON Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.28
|
No stock
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 4Ways |
Rated Current | 8A |
Rated Voltage | 160V |
Block Orientation | Through Hole Right Angle |
Product Range | MINI COMBICON Series |
SVHC | No SVHC (15-Jan-2019) |
Terminal Block, Header, 4Ways, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a MC 1 5/ 4-G-3 5 P26 THR?
Additional datasheets, footprints and schematics for MC 1 5/ 4-G-3 5 P26 THR are listed on our Part Details page. You can also find images and similar parts to MC 1 5/ 4-G-3 5 P26 THR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC 1 5/ 4-G-3 5 P26 THR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC 1 5/ 4-G-3 5 P26 THR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC 1 5/ 4-G-3 5 P26 THR fall under?
The MC 1 5/ 4-G-3 5 P26 THR is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to MC 1 5/ 4-G-3 5 P26 THR when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC 1 5/ 4-G-3 5 P26 THR you can contact the distributor directly for product support, shipping queries etc.
Is the MC 1 5/ 4-G-3 5 P26 THR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC 1 5/ 4-G-3 5 P26 THR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC 1 5/ 4-G-3 5 P26 THR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC 1 5/ 4-G-3 5 P26 THR often in real-time on the comparison pages.
What if I can't find stock of MC 1 5/ 4-G-3 5 P26 THR?
You can fill out our help required form which you can use to request a quote for MC 1 5/ 4-G-3 5 P26 THR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.