Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Receiver |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MC1489 |
SVHC | No SVHC (27-Jun-2018) |
No. of Drivers | 4Drivers |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 25ns |
Supply Current | 26mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
IC, LINE RECEIVER, 14-DIP | element14 |
General Purpose Line Drivers Rohs Compliant: Yes |TEXAS INSTRUMENTS MC1489N. | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1489N?
Additional datasheets, footprints and schematics for MC1489N are listed on our Part Details page. You can also find images and similar parts to MC1489N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1489N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1489N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1489N fall under?
The MC1489N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC1489N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1489N you can contact the distributor directly for product support, shipping queries etc.
Is the MC1489N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1489N have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC1489N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1489N often in real-time on the comparison pages.
What if I can't find stock of MC1489N?
You can fill out our help required form which you can use to request a quote for MC1489N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.