Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | MC14569 |
---|---|
Counter Type | BCD Down |
Clock Frequency | 13MHz |
Count Maximum | 15 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | MC145 |
Logic IC Base Number | 4569, 4569 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 14569 |
Clock Frequency Max | 7.8MHz |
Count Max | 4 |
IC Generic Number | 4569 |
Logic Function Number | 4569 |
Logic IC Function | Programmable Dual Binary / BCD Counter |
No. of Gates | 2 |
No. of Inputs | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
IC, 4000 CMOS, 4569, DIP16, 18V | Farnell |
4 Bit Dual Bin/Bcd Down Counter Dip16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC14569BCPG?
Additional datasheets, footprints and schematics for MC14569BCPG are listed on our Part Details page. You can also find images and similar parts to MC14569BCPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14569BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14569BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14569BCPG fall under?
The MC14569BCPG is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to MC14569BCPG when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14569BCPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14569BCPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14569BCPG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC14569BCPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14569BCPG often in real-time on the comparison pages.
What if I can't find stock of MC14569BCPG?
You can fill out our help required form which you can use to request a quote for MC14569BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.