Status: | Active |
---|---|
Series: | MC14551B |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
No stock
|
Buy Now | |
Avnet America
from US$0.33
|
3,024
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
308
in stock
|
Buy Now | |
element14
from US$1.23
|
308
in stock
|
Buy Now | |
Farnell
from US$1.22
|
308
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.55
|
86
in stock
|
Buy Now | |
Avnet Silica
-
|
432
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$2.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Triple Diode Protection on All Control Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Analog Voltage Range (VDD - VEE) = 3.0 to 18 V Note: VEE must be less than or equal to VSS |
Linearized Transfer Characteristics |
Low Noise - 12 nVW sq. root Cycle, f is greater than or equal to 1.0 kHz typical |
For Low RON, Use The HC4051, HC4052, or HC4053 High-Speed CMOS Devices |
Switch Function is Break Before Make |
Pb-Free Packages are Available |
Description | MC14551B |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 8 |
Configuration | 4PDT |
Icc Max (µA) | 600 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC-16 |
Analog Multiplexer Quad 2:1 16-Pin SOIC Rail | Avnet America |
Analogue Multiplexer/Demultiplexer, 2:1, 4, 80 Ohm, 3V To 18V, Soic, 16 Rohs Compliant: Yes |Onsemi MC14551BDG | Newark Electronics |
4000 CMOS, SMD, 4551, SOIC16, 15V | element14 |
IC: analog switch | Transfer Multisort Elektronik |
MC14551BDG, LOG CMOS MLTIPLXR QUAD | RS |
MC14551B Series 3 to 18 Vdc Quad 2-Ch Analog Multiplexer/Demultiplexer - SOIC-16 | Future Electronics |
MC14551BDG, Multiplexer Quad 4PDT, 3 - 18 V dc, 16-Pin SOIC | ON Semiconductor MC14551BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14551BDG?
Additional datasheets, footprints and schematics for MC14551BDG are listed on our Part Details page. You can also find images and similar parts to MC14551BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14551BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14551BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14551BDG fall under?
The MC14551BDG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14551BDG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14551BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14551BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14551BDG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MC14551BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14551BDG often in real-time on the comparison pages.
What if I can't find stock of MC14551BDG?
You can fill out our help required form which you can use to request a quote for MC14551BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.