Status: | Active |
---|---|
Series: | MC14543B |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
673
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
284
in stock
|
Buy Now | |
Farnell
from US$0.29
|
284
in stock
|
Buy Now | |
element14
from US$0.29
|
284
in stock
|
Buy Now | |
Avnet America
-
|
58
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Schukat Electronic
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch Storage of Code |
Blanking Input |
Readout Blanking on All Illegal Input Combinations |
Direct LED (Common Anode or Cathode) Driving Capability |
Supply Voltage Range = 3.0 V to 18 V |
Capable of Driving Two Low-power TTL Loads, One Low-power Schottky TTL Load or Two HTL Loads Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD4056A (with Pin 7 Tied to VSS). |
Chip Complexity: 207 FETs or 52 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC14543B |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 1 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 660 |
IO Max (mA) | 10 |
Package Type | SOIC-16 |
LOG CMOS DSPLY DCODE DRVR | RS |
4000 Cmos, Smd, 4543, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4543, SOIC16, 15V | Farnell |
Latch/Decoder/Driver Single 4-to-7 16-Pin SOIC Rail | Avnet America |
MC14543B BCD-to-7 Segment Latch/Decoder/Driver for Liquid Crystals - SOIC-16 | Future Electronics |
BCD-7segment latch/decoder, MC14543BD | ON Semiconductor MC14543BDG | RS Americas |
BCD:7Seg L.D.D./LCD SO16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MC14543BDG?
Additional datasheets, footprints and schematics for MC14543BDG are listed on our Part Details page. You can also find images and similar parts to MC14543BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14543BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14543BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14543BDG fall under?
The MC14543BDG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14543BDG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14543BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14543BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14543BDG have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for MC14543BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14543BDG often in real-time on the comparison pages.
What if I can't find stock of MC14543BDG?
You can fill out our help required form which you can use to request a quote for MC14543BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.