Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Logic Type | Bounce Eliminator |
---|---|
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Hex Contact Bounce Eliminator, Dip16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC14490PG?
Additional datasheets, footprints and schematics for MC14490PG are listed on our Part Details page. You can also find images and similar parts to MC14490PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14490PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14490PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14490PG fall under?
The MC14490PG is listed under Semiconductors - ICs > Logic > Special Function Logic.
Can I view similar or alternative parts?
You can view similar parts to MC14490PG when available in the Special Function Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14490PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14490PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC14490PG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC14490PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14490PG often in real-time on the comparison pages.
What if I can't find stock of MC14490PG?
You can fill out our help required form which you can use to request a quote for MC14490PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.