Status: | Active |
---|---|
Series: | MC14066B |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Triple Diode Protection on All Control Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Linearized Transfer Characteristics |
Low Noise - 12 nV/sqrt.Cycle, f >= 1.0 kHz typical |
Pin-for-Pin Replacement for CD4016, CD4016, MC14016B |
For Lower RON , Use The HC4066 High-Speed CMOS Device |
Pb-Free Packages are Available* |
Description | MC14066B |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | SPST |
Icc Max (µA) | 30 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | TSSOP-14 |
Log Cmos As Mltiplxr Quad Rohs Compliant: Yes |Onsemi MC14066BDTR2G | Newark Electronics |
Analog Switch Quad SPST 14-Pin TSSOP T/R | Avnet America |
MC14066BDTR2G, LOG CMOS AS MLTIPLXR QUAD | RS |
MC14066B Series 18 V 250 Ohm Surface Mount Analog Switch - TSSOP-14 | Future Electronics |
MC14066BDTR2G, Multiplexer Quad SPST, 3 - 18 V dc, 14-Pin TSSOP | ON Semiconductor MC14066BDTR2G | RS Americas |
ANALOGUE SWITCH, 4 CH, SPST, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a MC14066BDTR2G?
Additional datasheets, footprints and schematics for MC14066BDTR2G are listed on our Part Details page. You can also find images and similar parts to MC14066BDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14066BDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14066BDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14066BDTR2G fall under?
The MC14066BDTR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14066BDTR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14066BDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14066BDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14066BDTR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and RS Americas have stock available or on a lead time for MC14066BDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14066BDTR2G often in real-time on the comparison pages.
What if I can't find stock of MC14066BDTR2G?
You can fill out our help required form which you can use to request a quote for MC14066BDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.