Status: | Active |
---|---|
Series: | MC14046B |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
17,236
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
927
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
875
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Buffered Outputs Compatible with HTL and Low-Power TTL |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 to 18 V |
Pin-for-Pin Replacement for CD4046B |
Phase Comparator 1 is an Exclusive Or Gate and is Duty Cycle Limited |
Phase Comparator 2 switches on Rising Edges and is not Duty Cycle |
Pb-Free Packages are Available* |
Description | MC14046B |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS |
Output Level | CMOS |
fMax Typ (MHz) | 1.9 |
VCC Typ (V) | 18 |
Duty Cycle (%) | 50 |
Package Type | SOIC-16W |
MC14046B Series 3 to 18 Vdc Phase Locked Loop - SOIC-16W | Future Electronics |
PLL Single 16-Pin SOIC W T/R | EBV Elektronik |
Ic,phase-Locked Loop,cmos,sop,16Pin,plastic Rohs Compliant: Yes |Onsemi MC14046BDWR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a MC14046BDWR2G?
Additional datasheets, footprints and schematics for MC14046BDWR2G are listed on our Part Details page. You can also find images and similar parts to MC14046BDWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14046BDWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14046BDWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14046BDWR2G fall under?
The MC14046BDWR2G is listed under Timing, Logic & Memory > Clock Generation > Voltage Controlled Oscillators (VCOs).
Can I view similar or alternative parts?
You can view similar parts to MC14046BDWR2G when available in the Voltage Controlled Oscillators (VCOs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14046BDWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14046BDWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14046BDWR2G have stock available?
Authorised distributors including Farnell, Future Electronics, Chip One Stop, EBV Elektronik and Newark Electronics have stock available or on a lead time for MC14046BDWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14046BDWR2G often in real-time on the comparison pages.
What if I can't find stock of MC14046BDWR2G?
You can fill out our help required form which you can use to request a quote for MC14046BDWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.