Status: | Active |
---|---|
Series: | MC14046B |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
404
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
1,592
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
544
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
544
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
178
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Buffered Outputs Compatible with HTL and Low-Power TTL |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 to 18 V |
Pin-for-Pin Replacement for CD4046B |
Phase Comparator 1 is an Exclusive Or Gate and is Duty Cycle Limited |
Phase Comparator 2 switches on Rising Edges and is not Duty Cycle |
Pb-Free Packages are Available* |
Description | MC14046B |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS |
Output Level | CMOS |
fMax Typ (MHz) | 1.9 |
VCC Typ (V) | 18 |
Duty Cycle (%) | 50 |
Package Type | SOIC-16W |
MC14046B Series 3 to 18 Vdc Phase Locked Loop - SOIC-16 | Future Electronics |
Pll Type:Frequency Synthesis | Newark Electronics |
PLL Single 16-Pin SOIC W Rail | Avnet America |
MC14046BDWG, LOG CMOS PHASE LOCK LOOP | RS |
MC14046BDWG, LOG CMOS PHASE LOCK LOOP | ON Semiconductor MC14046BDWG | RS Americas |
Where can I find additional details, specifications and documents for a MC14046BDWG?
Additional datasheets, footprints and schematics for MC14046BDWG are listed on our Part Details page. You can also find images and similar parts to MC14046BDWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14046BDWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14046BDWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14046BDWG fall under?
The MC14046BDWG is listed under Timing, Logic & Memory > Clock Generation > Voltage Controlled Oscillators (VCOs).
Can I view similar or alternative parts?
You can view similar parts to MC14046BDWG when available in the Voltage Controlled Oscillators (VCOs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14046BDWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14046BDWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14046BDWG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and Chip One Stop have stock available or on a lead time for MC14046BDWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14046BDWG often in real-time on the comparison pages.
What if I can't find stock of MC14046BDWG?
You can fill out our help required form which you can use to request a quote for MC14046BDWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.