Status: | Active |
---|---|
Series: | MC14011UB |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
698
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
698
in stock
|
Buy Now | |
element14
from US$0.24
|
698
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
216
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Linear and Oscillator Applications |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Double Diode Protection on All Inputs |
Pin-for-Pin Replacements for Corresponding CD4000 Series UB Suffix Devices |
Pb-Free Packages are Available* |
Description | MC14011UB |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 100 |
IO Max (mA) | null |
Package Type | SOIC-14 |
Quad Nand Gate, 2I/P, Soic-14 | Newark Electronics |
QUAD NAND GATE, 2I/P, SOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC14011UBDG?
Additional datasheets, footprints and schematics for MC14011UBDG are listed on our Part Details page. You can also find images and similar parts to MC14011UBDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14011UBDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14011UBDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14011UBDG fall under?
The MC14011UBDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14011UBDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14011UBDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14011UBDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14011UBDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for MC14011UBDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14011UBDG often in real-time on the comparison pages.
What if I can't find stock of MC14011UBDG?
You can fill out our help required form which you can use to request a quote for MC14011UBDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.