Status: | Active |
---|---|
Series: | MC14007UB |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Farnell
from US$0.09
|
33,118
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD4007A or CD4007UB |
This device has 2 outputs without ESD Protection. Anti-static precautions must be taken. |
Pb-Free Packages are Available* |
Description | MC14007UB |
---|---|
Compliance | Pb-free Halide free |
Type | Arithmetic Logic Unit |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 75 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.5 |
Package Type | SOIC-14 |
MC14007UBDG, LOG CMOS COMP PAIR DUAL | RS |
Dual Inverter, Soic-14 | Newark Electronics |
MC14007UB Series 3 to 18 V 10 mA Dual Comparator Pair Plus Inverter - SOIC-14 | Future Electronics |
Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin SOIC Rail | Avnet America |
MC14007UBDG, LOG CMOS COMP PAIR DUAL | ON Semiconductor MC14007UBDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14007UBDG?
Additional datasheets, footprints and schematics for MC14007UBDG are listed on our Part Details page. You can also find images and similar parts to MC14007UBDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14007UBDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14007UBDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14007UBDG fall under?
The MC14007UBDG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14007UBDG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14007UBDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14007UBDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14007UBDG have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC14007UBDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14007UBDG often in real-time on the comparison pages.
What if I can't find stock of MC14007UBDG?
You can fill out our help required form which you can use to request a quote for MC14007UBDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.