Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 4.6V |
---|---|
No. of Step-Down DC - DC Converters | 4 |
No. of LDO Regulators | 12 |
No. of Regulated Outputs | 17 |
Digital IC Case | TFBGA |
No. of Pins | 139Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
POWER MANAGEMENT IC, TFBGA-139 | element14 |
Power Management 139-Pin BGA Tray | Avnet Silica |
Power Management Ic, Tfbga-139 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC13892DJVK?
Additional datasheets, footprints and schematics for MC13892DJVK are listed on our Part Details page. You can also find images and similar parts to MC13892DJVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC13892DJVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC13892DJVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC13892DJVK fall under?
The MC13892DJVK is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MC13892DJVK when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC13892DJVK you can contact the distributor directly for product support, shipping queries etc.
Is the MC13892DJVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC13892DJVK have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for MC13892DJVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC13892DJVK often in real-time on the comparison pages.
What if I can't find stock of MC13892DJVK?
You can fill out our help required form which you can use to request a quote for MC13892DJVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.