Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 4.6V |
---|---|
No. of Step-Down DC - DC Converters | 4 |
No. of LDO Regulators | 12 |
No. of Regulated Outputs | 17 |
Digital IC Case | TFBGA |
No. of Pins | 139Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management 139-Pin BGA | Avnet Silica |
Power Management Ic, I.mx35/51, 10 Bit Adc, 4 Adj Buck, 12 Adj Ldo, Mapbga 139/Tray Rohs Compliant: Yes |Nxp MC13892CJVK | Newark Electronics |
POWER MANAGEMENT IC, TFBGA-139 | Farnell |
Where can I find additional details, specifications and documents for a MC13892CJVK?
Additional datasheets, footprints and schematics for MC13892CJVK are listed on our Part Details page. You can also find images and similar parts to MC13892CJVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC13892CJVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC13892CJVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC13892CJVK fall under?
The MC13892CJVK is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MC13892CJVK when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC13892CJVK you can contact the distributor directly for product support, shipping queries etc.
Is the MC13892CJVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC13892CJVK have stock available?
Authorised distributors including Avnet Silica, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC13892CJVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC13892CJVK often in real-time on the comparison pages.
What if I can't find stock of MC13892CJVK?
You can fill out our help required form which you can use to request a quote for MC13892CJVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.