Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MC13851 |
Kit Application Type | Amplifier |
Application Sub Type | Low Noise Amplifier |
Kit Contents | Evaluation Board MC13851 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Frequency of 2.4 GHz |
Evaluation Kit For General Purpose Low-Noise Amplifier With Bypass Switch | Avnet America |
Where can I find additional details, specifications and documents for a MC13851-2400EVK?
Additional datasheets, footprints and schematics for MC13851-2400EVK are listed on our Part Details page. You can also find images and similar parts to MC13851-2400EVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC13851-2400EVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC13851-2400EVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC13851-2400EVK fall under?
The MC13851-2400EVK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MC13851-2400EVK when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC13851-2400EVK you can contact the distributor directly for product support, shipping queries etc.
Is the MC13851-2400EVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC13851-2400EVK have stock available?
Authorised distributors including Avnet America and Avnet Silica have stock available or on a lead time for MC13851-2400EVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC13851-2400EVK often in real-time on the comparison pages.
What if I can't find stock of MC13851-2400EVK?
You can fill out our help required form which you can use to request a quote for MC13851-2400EVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.