Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MC13850 |
Kit Application Type | Amplifier |
Application Sub Type | Low Noise Amplifier |
Kit Contents | Evaluation Board MC13850 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Frequency of 900 MHz |
Where can I find additional details, specifications and documents for a MC13850-900HEVK?
Additional datasheets, footprints and schematics for MC13850-900HEVK are listed on our Part Details page. You can also find images and similar parts to MC13850-900HEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC13850-900HEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC13850-900HEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC13850-900HEVK fall under?
The MC13850-900HEVK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MC13850-900HEVK when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC13850-900HEVK you can contact the distributor directly for product support, shipping queries etc.
Is the MC13850-900HEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC13850-900HEVK have stock available?
There is no stock from authorised distributors for MC13850-900HEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC13850-900HEVK often in real-time on the comparison pages.
What if I can't find stock of MC13850-900HEVK?
You can fill out our help required form which you can use to request a quote for MC13850-900HEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.