Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 4.65V |
---|---|
No. of Step-Down DC - DC Converters | 4 |
No. of LDO Regulators | 18 |
No. of Regulated Outputs | 5 |
Digital IC Case | BGA |
No. of Pins | 247Pins |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
Power Management, Bga247 | Newark Electronics |
Power Management and Audio Circuit 247-Pin MAPBGA Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC13783VK5?
Additional datasheets, footprints and schematics for MC13783VK5 are listed on our Part Details page. You can also find images and similar parts to MC13783VK5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC13783VK5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC13783VK5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC13783VK5 fall under?
The MC13783VK5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to MC13783VK5 when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC13783VK5 you can contact the distributor directly for product support, shipping queries etc.
Is the MC13783VK5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC13783VK5 have stock available?
Authorised distributors including Newark Electronics and EBV Elektronik have stock available or on a lead time for MC13783VK5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC13783VK5 often in real-time on the comparison pages.
What if I can't find stock of MC13783VK5?
You can fill out our help required form which you can use to request a quote for MC13783VK5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.