Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.405GHz |
---|---|
Frequency Max | 2.48GHz |
RF / IF Modulation | O-QPSK |
Receiving Current | 42mA |
Transmitting Current | 35mA |
RF IC Case Style | LGA |
No. of Pins | 71Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.4V |
Data Rate | 250Kbps |
Output Power (dBm) | 3dBm |
Sensitivity dBm | -92dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 2.4GHz |
Base Number | 13213 |
Frequency Range | 2.405GHz to 2.48GHz |
Modulation Type | O-QPSK |
No. of Channels | 16Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 3.4V |
Termination Type | Surface Mount Device |
TRANSCEIVER, LOW POWER, 2.4GHZ, SMD | element14 |
Rf Transceiver, Zigbee Soc, 2.4Ghz, 71-Lga | Newark Electronics |
Where can I find additional details, specifications and documents for a MC13213?
Additional datasheets, footprints and schematics for MC13213 are listed on our Part Details page. You can also find images and similar parts to MC13213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC13213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC13213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC13213 fall under?
The MC13213 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to MC13213 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC13213 you can contact the distributor directly for product support, shipping queries etc.
Is the MC13213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC13213 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC13213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC13213 often in real-time on the comparison pages.
What if I can't find stock of MC13213?
You can fill out our help required form which you can use to request a quote for MC13213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.