Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.405GHz |
---|---|
Frequency Max | 2.48GHz |
RF / IF Modulation | O-QPSK |
Receiving Current | 42mA |
Transmitting Current | 35mA |
RF IC Case Style | QFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.4V |
Data Rate | 250Kbps |
Output Power (dBm) | 4dBm |
Sensitivity dBm | -92dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 2.4GHz |
Base Number | 13202 |
Frequency Range | 2.405GHz to 2.48GHz |
Modulation Type | O-QPSK |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 3.4V |
Termination Type | Surface Mount Device |
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32 | Newark Electronics |
TRANSCEIVER, LOW POWER, 2.4GHZ, SMD | Farnell |
Where can I find additional details, specifications and documents for a MC13202FC?
Additional datasheets, footprints and schematics for MC13202FC are listed on our Part Details page. You can also find images and similar parts to MC13202FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC13202FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC13202FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC13202FC fall under?
The MC13202FC is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to MC13202FC when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC13202FC you can contact the distributor directly for product support, shipping queries etc.
Is the MC13202FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC13202FC have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC13202FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC13202FC often in real-time on the comparison pages.
What if I can't find stock of MC13202FC?
You can fill out our help required form which you can use to request a quote for MC13202FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.