MC1206N331J201CT Capacitors by Multicomp

CERAMIC CAPACITOR 330PF 200V C0G 5% 1206

Status: Unknown
Series: MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0070

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
5,247
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0070
5,247
in stock
Buy Now
Logo for element14
element14
from US$0.07
5,247
in stock
Buy Now

Specifications

Ceramic Capacitor Case 1206 ^3216 Metric]
Capacitance 330pF
Voltage Rating 200V
Capacitance Tolerance 5%
Dielectric Characteristic C0G / NP0
Product Range MC Series
MSL -


MC1206N331J201CT Capacitors by Multicomp Pro

CERAMIC CAPACITOR 330PF 200V, C0G, 5%, 1206

Status: Unknown
Series: MC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 330pF
Voltage Rating 200V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range MC Series
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 330Pf 200V, C0G, 5%, 1206 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC1206N331J201CT?

Additional datasheets, footprints and schematics for MC1206N331J201CT are listed on our Part Details page. You can also find images and similar parts to MC1206N331J201CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC1206N331J201CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1206N331J201CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC1206N331J201CT fall under?

The MC1206N331J201CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MC1206N331J201CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC1206N331J201CT you can contact the distributor directly for product support, shipping queries etc.

Is the MC1206N331J201CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC1206N331J201CT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC1206N331J201CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC1206N331J201CT often in real-time on the comparison pages.

What if I can't find stock of MC1206N331J201CT?

You can fill out our help required form which you can use to request a quote for MC1206N331J201CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay